Panasonic 16V 47uF Capacitor EEEFT1C470AR

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 47uF, 2217 Product overview: EEEFT1C470AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFT1C470AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 47uF, 2217 Product overview: EEEFT1C470AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFT1C470AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 47uF Capacitor
58-EEEFT1C470AR
16V 47uF Capacitor 58-EEEFT1C470AR
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 47uF, 2217 Product overview: EEEFT1C470AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFT1C470AR can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 47uF, 2217 Product overview: EEEFT1C470AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFT1C470AR can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFT1C470AR - 1194442-EEEFT1C470AR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFT1C470AR
1194442-EEEFT1C470AR
Aluminum Capacitors - EEEFT1C470AR 1194442-EEEFT1C470AR
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194442-EEEFT1C470AR Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 16 V Length: 5.8 mm Voltage: 16 V Height - Seated (Max): 6.096 mm Contact Plating: Tin Capacitance: 47 µF Tolerance: 20 % Polarity: Polar Leakage Current: 7.5 µA ESR (Equivalent Series Resistance): 850 mΩ Ripple Current: 160 mA Height: 5.8 mm Diameter: 4 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEE-FT1C470AR; EEE-FT1C470AR.; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020, 8532220020 Voltage Rating (DC): 16 V REACH SVHC: No SVHC Lead Pitch: 1 mm Lead Diameter: 650 µm Life (Hours): 2000 hours Max Operating Temperature: 105 °C Ripple Current (AC): 160 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194442-EEEFT1C470AR
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 5.8 mm
Voltage: 16 V
Height - Seated (Max): 6.096 mm
Contact Plating: Tin
Capacitance: 47 µF
Tolerance: 20 %
Polarity: Polar
Leakage Current: 7.5 µA
ESR (Equivalent Series Resistance): 850 mΩ
Ripple Current: 160 mA
Height: 5.8 mm
Diameter: 4 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEE-FT1C470AR; EEE-FT1C470AR.;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020, 8532220020
Voltage Rating (DC): 16 V
REACH SVHC: No SVHC
Lead Pitch: 1 mm
Lead Diameter: 650 µm
Life (Hours): 2000 hours
Max Operating Temperature: 105 °C
Ripple Current (AC): 160 mA

Buy Now
Aluminium Capacitors - 1034781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034781
Aluminium Capacitors 1034781
FT SMT Al Elec Capacitor 47uF 16V

FT SMT Al Elec Capacitor 47uF 16V

Supplier's Site
Aluminium Capacitors - 7472487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472487
Aluminium Capacitors 7472487
Panasonic EEEFT1C470AR

Panasonic EEEFT1C470AR

Supplier's Site
Aluminium Capacitors - 7472487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472487P
Aluminium Capacitors 7472487P
FT SMT Al elec capacitor 47uF 16V

FT SMT Al elec capacitor 47uF 16V

Supplier's Site
Capacitors EEEFT1C470AR
47uF 16V 160mA@100kHz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 16V 160mA@100kHz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7040 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7040
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7040
CAP, 47µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:0.85ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:0.85ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEEFT1C470AR 1194442-EEEFT1C470AR 1034781 7472487 7472487P EEEFT1C470AR 62W7040
Product Name 16V 47uF Capacitor Aluminum Capacitors - EEEFT1C470AR Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C644U010DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details