Panasonic Aluminium Capacitors EEEFT1C102GP

Description
V-FT/ 16V / 1000uF / 125°C /5000h / 10x1
Request a Quote
Description
V-FT/ 16V / 1000uF / 125°C /5000h / 10x1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403816
Aluminium Capacitors 2403816
V-FT/ 16V / 1000uF / 125°C /5000h / 10x1

V-FT/ 16V / 1000uF / 125°C /5000h / 10x1

Supplier's Site
Aluminium Capacitors - 2403817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403817
Aluminium Capacitors 2403817
V-FT/ 16V / 1000uF / 125°C /5000h / 10x1

V-FT/ 16V / 1000uF / 125°C /5000h / 10x1

Supplier's Site
Aluminium Capacitors - 2403817P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403817P
Aluminium Capacitors 2403817P
V-FT/ 16V / 1000uF / 125°C /5000h / 10x1

V-FT/ 16V / 1000uF / 125°C /5000h / 10x1

Supplier's Site
Capacitors EEEFT1C102GP
1000uF 16V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 16V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2403816 EEEFT1C102GP
Product Name Aluminium Capacitors Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104RSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details