Panasonic Cap, Aec-Q200, 1000Uf, 16V, Alu Elec, Smd; Ae Capacitor Case Panasonic EEEFT1C102AV

Description
CAP, AEC-Q200, 1000UF, 16V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:16V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 1000UF, 16V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:16V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 1000Uf, 16V, Alu Elec, Smd; Ae Capacitor Case Panasonic - 07AH6537 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Uf, 16V, Alu Elec, Smd; Ae Capacitor Case Panasonic
07AH6537
Cap, Aec-Q200, 1000Uf, 16V, Alu Elec, Smd; Ae Capacitor Case Panasonic 07AH6537
CAP, AEC-Q200, 1000UF, 16V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:16V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, AEC-Q200, 1000UF, 16V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:16V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07AH6537
Product Name Cap, Aec-Q200, 1000Uf, 16V, Alu Elec, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details