Panasonic Aluminium Capacitors EEEFT1A102GP

Description
Al Electrolytic Capacitor FT 10V 1000uF
Request a Quote Datasheet
Description
Al Electrolytic Capacitor FT 10V 1000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1331982P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1331982P
Aluminium Capacitors 1331982P
Al Electrolytic Capacitor FT 10V 1000uF

Al Electrolytic Capacitor FT 10V 1000uF

Supplier's Site
Aluminium Capacitors - 1331982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1331982
Aluminium Capacitors 1331982
Panasonic EEEFT1A102GP Capacitor

Panasonic EEEFT1A102GP Capacitor

Supplier's Site
Aluminium Capacitors - 1723751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1723751
Aluminium Capacitors 1723751
Al Electrolytic Capacitor FT 10V 1000uF

Al Electrolytic Capacitor FT 10V 1000uF

Supplier's Site
Cap, 1000Μf, 10V, Smd; Ae Capacitor Case Panasonic - 97Y1435 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 10V, Smd; Ae Capacitor Case Panasonic
97Y1435
Cap, 1000Μf, 10V, Smd; Ae Capacitor Case Panasonic 97Y1435
CAP, 1000µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFT1A102GP
1000uF 10V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 10V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1331982P 1331982 97Y1435 EEEFT1A102GP
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1000Μf, 10V, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 1000 microF 1000 microF
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details