Panasonic Aluminium Capacitors EEEFT1A102AP

Description
Panasonic EEEFT1A102AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFT1A102AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472480
Aluminium Capacitors 7472480
Panasonic EEEFT1A102AP Capacitor

Panasonic EEEFT1A102AP Capacitor

Supplier's Site
Capacitors EEEFT1A102AP
1000uF 10V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 10V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7031 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
62W7031
Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 62W7031
CAP, 1000µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7234
Cap, 1000Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7234
CAP, 1000µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1000µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7472480 EEEFT1A102AP 62W7031
Product Name Aluminium Capacitors Capacitors Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details