Panasonic Cap, 2200Μf, 6.3V, Smd; Ae Capacitor Case Panasonic EEEFT0J222GP

Description
CAP, 2200µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 2200µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Μf, 6.3V, Smd; Ae Capacitor Case Panasonic - 97Y1434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
97Y1434
Cap, 2200Μf, 6.3V, Smd; Ae Capacitor Case Panasonic 97Y1434
CAP, 2200µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 2200µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y1434
Product Name Cap, 2200Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details