Panasonic Aluminium Capacitors EEEFPV680XAP

Description
Panasonic EEEFPV680XAP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFPV680XAP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568824
Aluminium Capacitors 568824
Panasonic EEEFPV680XAP Capacitor

Panasonic EEEFPV680XAP Capacitor

Supplier's Site
Aluminium Capacitors - 568824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568824P
Aluminium Capacitors 568824P
ECAP SMD 68UF 35V D CASE

ECAP SMD 68UF 35V D CASE

Supplier's Site
Aluminium Capacitors - 7479239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479239
Aluminium Capacitors 7479239
Ecap 68uF 35V D8 Case FP SMD (Reel)

Ecap 68uF 35V D8 Case FP SMD (Reel)

Supplier's Site
Capacitors EEEFPV680XAP
68uF 35V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

68uF 35V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 68Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 92Y2840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
92Y2840
Cap, 68Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 92Y2840
CAP, 68µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:35V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 68µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:35V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568824 568824P 7479239 EEEFPV680XAP 92Y2840
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 68Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details