Panasonic SMD 35V 10uF Capacitor EEEFPV100UAR

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEEFPV100UAR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFPV100UAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEEFPV100UAR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFPV100UAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 35V 10uF Capacitor
58-EEEFPV100UAR
SMD 35V 10uF Capacitor 58-EEEFPV100UAR
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEEFPV100UAR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFPV100UAR can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEEFPV100UAR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFPV100UAR can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFPV100UAR - 969857-EEEFPV100UAR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFPV100UAR
969857-EEEFPV100UAR
Aluminum Capacitors - EEEFPV100UAR 969857-EEEFPV100UAR
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969857-EEEFPV100UAR Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 35 V Length: 6.1 mm Voltage: 35 V Height - Seated (Max): 5.7912 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Polarity: Polar Leakage Current: 3.5 µA ESR (Equivalent Series Resistance): 850 mΩ Ripple Current: 160 mA Dielectric Material: Aluminium Height: 5.8 mm Material: Aluminium Number of Pins: 2 Diameter: 4 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 35 V REACH SVHC: No SVHC Lead Pitch: 1 mm Life (Hours): 2000 hours Ripple Current (AC): 160 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969857-EEEFPV100UAR
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 35 V
Length: 6.1 mm
Voltage: 35 V
Height - Seated (Max): 5.7912 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 20 %
Polarity: Polar
Leakage Current: 3.5 µA
ESR (Equivalent Series Resistance): 850 mΩ
Ripple Current: 160 mA
Dielectric Material: Aluminium
Height: 5.8 mm
Material: Aluminium
Number of Pins: 2
Diameter: 4 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (DC): 35 V
REACH SVHC: No SVHC
Lead Pitch: 1 mm
Life (Hours): 2000 hours
Ripple Current (AC): 160 mA

Buy Now
Aluminium Capacitors - 568919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568919
Aluminium Capacitors 568919
Panasonic EEEFPV100UAR

Panasonic EEEFPV100UAR

Supplier's Site
Aluminium Capacitors - 568919P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568919P
Aluminium Capacitors 568919P
ECAP SMD 10UF 35V B CASE

ECAP SMD 10UF 35V B CASE

Supplier's Site
Aluminium Capacitors - 1071021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071021
Aluminium Capacitors 1071021
Ecap SMD 10uF 35V B Case

Ecap SMD 10uF 35V B Case

Supplier's Site
Capacitors EEEFPV100UAR
10uF 35V 160mA@100kHz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 35V 160mA@100kHz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 10Uf, 35V, Smd; Capacitor Case / Package Panasonic - 62W6969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 10Uf, 35V, Smd; Capacitor Case / Package Panasonic
62W6969
Cap, Alu Elec, Aec-Q200, 10Uf, 35V, Smd; Capacitor Case / Package Panasonic 62W6969
CAP, ALU ELEC, AEC-Q200, 10UF, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 10UF, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7197
Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7197
CAP, 10µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:0.85ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:0.85ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEEFPV100UAR 969857-EEEFPV100UAR 568919 568919P 1071021 EEEFPV100UAR 62W6969 89Y7197
Product Name SMD 35V 10uF Capacitor Aluminum Capacitors - EEEFPV100UAR Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, Alu Elec, Aec-Q200, 10Uf, 35V, Smd; Capacitor Case / Package Panasonic Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Tantalum Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details