Panasonic Aluminium Capacitors EEEFPJ101UAR

Description
Panasonic EEEFPJ101UAR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFPJ101UAR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568874
Aluminium Capacitors 568874
Panasonic EEEFPJ101UAR Capacitor

Panasonic EEEFPJ101UAR Capacitor

Supplier's Site
Aluminium Capacitors - 568874P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568874P
Aluminium Capacitors 568874P
Ecap SMD 100uF 6.3V C Case

Ecap SMD 100uF 6.3V C Case

Supplier's Site
Aluminium Capacitors - 7479125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479125
Aluminium Capacitors 7479125
Ecap 100uF 6.3V C Case FP SMD (Reel)

Ecap 100uF 6.3V C Case FP SMD (Reel)

Supplier's Site
Cap, 100Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7195 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7195
Cap, 100Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7195
CAP, 100µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W6965
Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W6965
CAP, 100µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 568874 568874P 7479125 89Y7195
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminium Capacitors - 1713265 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details