Panasonic Aluminum Capacitors - EEEFPE101XAP EEEFPE101XAP

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084473-EEEFPE101XAP Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 8 mm Voltage: 25 V Height - Seated (Max): 7.6962 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % Polarity: Polar Leakage Current: 25 µA ESR (Equivalent Series Resistance): 160 mΩ Ripple Current: 600 mA Height: 7.7 mm Material: Aluminium Number of Pins: 2 Diameter: 6.3 mm Dissipation Factor: 14 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): UCL1E101MCL1GS; UCL1E101MCL6GS; EEEFP1E101AP; EEU-FM1E101; EEE-1EA101XP; EMVA250ADA101MF80G; EEE-1EA101XAP; AVE107M25X16T-FEEE-F PE101XAP; EEE-FPE101XAP.; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Lead Pitch: 1.8 mm Life (Hours): 2000 hours Ripple Current (AC): 600 mA
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084473-EEEFPE101XAP Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 8 mm Voltage: 25 V Height - Seated (Max): 7.6962 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % Polarity: Polar Leakage Current: 25 µA ESR (Equivalent Series Resistance): 160 mΩ Ripple Current: 600 mA Height: 7.7 mm Material: Aluminium Number of Pins: 2 Diameter: 6.3 mm Dissipation Factor: 14 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): UCL1E101MCL1GS; UCL1E101MCL6GS; EEEFP1E101AP; EEU-FM1E101; EEE-1EA101XP; EMVA250ADA101MF80G; EEE-1EA101XAP; AVE107M25X16T-FEEE-F PE101XAP; EEE-FPE101XAP.; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Lead Pitch: 1.8 mm Life (Hours): 2000 hours Ripple Current (AC): 600 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEEFPE101XAP - 1084473-EEEFPE101XAP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFPE101XAP
1084473-EEEFPE101XAP
Aluminum Capacitors - EEEFPE101XAP 1084473-EEEFPE101XAP
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084473-EEEFPE101XAP Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 8 mm Voltage: 25 V Height - Seated (Max): 7.6962 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % Polarity: Polar Leakage Current: 25 µA ESR (Equivalent Series Resistance): 160 mΩ Ripple Current: 600 mA Height: 7.7 mm Material: Aluminium Number of Pins: 2 Diameter: 6.3 mm Dissipation Factor: 14 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): UCL1E101MCL1GS; UCL1E101MCL6GS; EEEFP1E101AP; EEU-FM1E101; EEE-1EA101XP; EMVA250ADA101MF80G; EEE-1EA101XAP; AVE107M25X16T-FEEE-F PE101XAP; EEE-FPE101XAP.; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Lead Pitch: 1.8 mm Life (Hours): 2000 hours Ripple Current (AC): 600 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084473-EEEFPE101XAP
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 8 mm
Voltage: 25 V
Height - Seated (Max): 7.6962 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 20 %
Polarity: Polar
Leakage Current: 25 µA
ESR (Equivalent Series Resistance): 160 mΩ
Ripple Current: 600 mA
Height: 7.7 mm
Material: Aluminium
Number of Pins: 2
Diameter: 6.3 mm
Dissipation Factor: 14 %
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): UCL1E101MCL1GS; UCL1E101MCL6GS; EEEFP1E101AP; EEU-FM1E101; EEE-1EA101XP; EMVA250ADA101MF80G; EEE-1EA101XAP; AVE107M25X16T-FEEE-FPE101XAP; EEE-FPE101XAP.;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Lead Pitch: 1.8 mm
Life (Hours): 2000 hours
Ripple Current (AC): 600 mA

Buy Now
Aluminium Capacitors - 568799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568799
Aluminium Capacitors 568799
Panasonic EEEFPE101XAP

Panasonic EEEFPE101XAP

Supplier's Site
Aluminium Capacitors - 7479208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479208
Aluminium Capacitors 7479208
Ecap 100uF 25V D8 Case FP SMD (Reel)

Ecap 100uF 25V D8 Case FP SMD (Reel)

Supplier's Site
Aluminium Capacitors - 568799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568799P
Aluminium Capacitors 568799P
Ecap SMD 100uF 25V D Case

Ecap SMD 100uF 25V D Case

Supplier's Site
Singapore, Singapore
Automotive SMD 100uF 25V Capacitor
58-EEEFPE101XAP
Automotive SMD 100uF 25V Capacitor 58-EEEFPE101XAP
Cap Aluminum Lytic 100uF 25V 20% (6.3 X 7.7mm) SMD 0.16 Ohm 600mA 2000h 105°C Automotive T/R Product overview: EEEFPE101XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 25V, 0.16 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFPE101XAP can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 25V 20% (6.3 X 7.7mm) SMD 0.16 Ohm 600mA 2000h 105°C Automotive T/R Product overview: EEEFPE101XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 25V, 0.16 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFPE101XAP can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFPE101XAP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFPE101XAP
100uF 25V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 25V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W6962
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W6962
CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7194
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7194
CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 25V D CASE - 70068241 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 25V D CASE
70068241
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 25V D CASE 70068241
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 25V D CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 25V D CASE

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1084473-EEEFPE101XAP 568799 7479208 568799P 58-EEEFPE101XAP EEEFPE101XAP 62W6962 89Y7194 70068241
Product Name Aluminum Capacitors - EEEFPE101XAP Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Automotive SMD 100uF 25V Capacitor Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 25V D CASE
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 1.00E8 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details