Panasonic FP EEEFPC221XAP

Description
Manufacturer: Panasonic Electronic Components Category: Capacitors -Aluminum Electrolytic Capacitors Category: FP Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Radial, Can - SMD Mounting Type: Surface Mount Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Polarization: Polar Operating Temperature: -55°C ~ 105°C
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Category: Capacitors -Aluminum Electrolytic Capacitors Category: FP Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Radial, Can - SMD Mounting Type: Surface Mount Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Polarization: Polar Operating Temperature: -55°C ~ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FP -  - Win Source Electronics
Laguna Hills, CA, United States
FP
FP
Manufacturer: Panasonic Electronic Components Category: Capacitors -Aluminum Electrolytic Capacitors Category: FP Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Radial, Can - SMD Mounting Type: Surface Mount Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Polarization: Polar Operating Temperature: -55°C ~ 105°C

Manufacturer: Panasonic Electronic Components
Category: Capacitors -Aluminum Electrolytic Capacitors
Category: FP
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Polarization: Polar
Operating Temperature: -55°C ~ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 16V 220uF Capacitor
58-EEEFPC221XAP
SMD 16V 220uF Capacitor 58-EEEFPC221XAP
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: EEEFPC221XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFPC221XAP can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: EEEFPC221XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFPC221XAP can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 568717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568717
Aluminium Capacitors 568717
Panasonic EEEFPC221XAP

Panasonic EEEFPC221XAP

Supplier's Site
Aluminium Capacitors - 7479188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479188
Aluminium Capacitors 7479188
Ecap 220uF 16V D8 Case FP SMD (Reel)

Ecap 220uF 16V D8 Case FP SMD (Reel)

Supplier's Site
Aluminium Capacitors - 568717P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568717P
Aluminium Capacitors 568717P
Ecap SMD 220uF 16V D8 Case

Ecap SMD 220uF 16V D8 Case

Supplier's Site
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W6959
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W6959
CAP, 220µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7192 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7192
Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7192
CAP, 220µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 220µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFPC221XAP
220uF 16V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 16V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 16V D8 CASE - 70068238 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 16V D8 CASE
70068238
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 16V D8 CASE 70068238
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 16V D8 CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 16V D8 CASE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEEFPC221XAP 568717 7479188 568717P 62W6959 89Y7192 EEEFPC221XAP 70068238
Product Name FP SMD 16V 220uF Capacitor Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 16V D8 CASE
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E8 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1908860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details