CAP, ALU ELEC, AEC-Q200, 22UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Length:- RoHS Compliant: Yes
22uF 16V 160mA@100kHz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 22UF 16V B CASE
| Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62W6958 | EEEFPC220UAR | 70068237 |
| Product Name | Cap, Alu Elec, Aec-Q200, 22Uf, 16V, Smd; Capacitor Case / Package Panasonic | Capacitors | CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 22UF 16V B CASE |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Features | Polarized | ||
| Capacitance Range | 22 microF | 22 microF | |
| WVDC | 16 volts | 16 volts |