Panasonic Aluminium Capacitors EEEFPA221XAP

Description
Panasonic EEEFPA221XAP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFPA221XAP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763753
Aluminium Capacitors 1763753
Panasonic EEEFPA221XAP Capacitor

Panasonic EEEFPA221XAP Capacitor

Supplier's Site
Aluminium Capacitors - 1766387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1766387
Aluminium Capacitors 1766387
Capacitor Al Electrolytic FP 10V 220uF

Capacitor Al Electrolytic FP 10V 220uF

Supplier's Site
Capacitors EEEFPA221XAP
220uF 10V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 10V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
62W6955
Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 62W6955
CAP, 220µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:10V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:10V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7190
Cap, 220Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7190
CAP, 220µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:10V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 220µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:10V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1763753 1766387 EEEFPA221XAP 62W6955 89Y7190
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 220Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details