Panasonic Aluminium Capacitors EEEFP1V220AR

Description
Panasonic EEEFP1V220AR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP1V220AR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568783
Aluminium Capacitors 568783
Panasonic EEEFP1V220AR Capacitor

Panasonic EEEFP1V220AR Capacitor

Supplier's Site
Aluminium Capacitors - 568783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568783P
Aluminium Capacitors 568783P
ECAP SMD 22UF 35V C CASE

ECAP SMD 22UF 35V C CASE

Supplier's Site
Aluminium Capacitors - 7479226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479226
Aluminium Capacitors 7479226
Ecap 22uF 35V C Case FP SMD (Reel)

Ecap 22uF 35V C Case FP SMD (Reel)

Supplier's Site
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7011 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7011
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7011
CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7218
Cap, 22Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7218
CAP, 22µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFP1V220AR
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFP1V220AR
22uF 35V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 35V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568783 568783P 7479226 62W7011 EEEFP1V220AR
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details