Panasonic Aluminium Capacitors EEEFP1V151AP

Description
Panasonic EEEFP1V151AP Capacitor
Request a Quote
Description
Panasonic EEEFP1V151AP Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568903
Aluminium Capacitors 568903
Panasonic EEEFP1V151AP Capacitor

Panasonic EEEFP1V151AP Capacitor

Supplier's Site
Aluminium Capacitors - 568903P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568903P
Aluminium Capacitors 568903P
ECAP SMD 150UF 35V F

ECAP SMD 150UF 35V F

Supplier's Site
Aluminium Capacitors - 1071019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071019
Aluminium Capacitors 1071019
Ecap SMD 150uF 35V F Case

Ecap SMD 150uF 35V F Case

Supplier's Site
Capacitors EEEFP1V151AP
150uF 35V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 35V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 150Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7217
Cap, 150Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7217
CAP, 150µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 150µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Cap, 150Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7010 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7010
Cap, 150Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7010
CAP, 150µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568903 568903P 1071019 EEEFP1V151AP 89Y7217 62W7010
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 150Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic Cap, 150Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details