Panasonic Aluminium Capacitors EEEFP1E151AP

Description
Panasonic EEEFP1E151AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP1E151AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568789
Aluminium Capacitors 568789
Panasonic EEEFP1E151AP Capacitor

Panasonic EEEFP1E151AP Capacitor

Supplier's Site
Aluminium Capacitors - 568789P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568789P
Aluminium Capacitors 568789P
Ecap SMD 150uF 25V F Case

Ecap SMD 150uF 25V F Case

Supplier's Site
Aluminium Capacitors - 1668123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668123
Aluminium Capacitors 1668123
Ecap SMD 150uF 25V F Case

Ecap SMD 150uF 25V F Case

Supplier's Site
Capacitors EEEFP1E151AP
150uF 25V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 25V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 150Uf, 25V, Smd; Capacitor Case / Package Panasonic - 62W6999 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 150Uf, 25V, Smd; Capacitor Case / Package Panasonic
62W6999
Cap, Alu Elec, Aec-Q200, 150Uf, 25V, Smd; Capacitor Case / Package Panasonic 62W6999
CAP, ALU ELEC, AEC-Q200, 150UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 150UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 42AC0742 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
42AC0742
Cap, 150Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 42AC0742
CAP, 150µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:25V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 150µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:25V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568789 568789P 1668123 EEEFP1E151AP 62W6999 42AC0742
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, Alu Elec, Aec-Q200, 150Uf, 25V, Smd; Capacitor Case / Package Panasonic Cap, 150Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details