Panasonic Capacitors EEEFP1C331AP

Description
330uF 16V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
330uF 16V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEEFP1C331AP
330uF 16V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 16V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 330Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W6993
Cap, 330Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W6993
CAP, 330µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 16V, Smd; Ae Capacitor Case Panasonic - 47AC4677 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 16V, Smd; Ae Capacitor Case Panasonic
47AC4677
Cap, 330Μf, 16V, Smd; Ae Capacitor Case Panasonic 47AC4677
CAP, 330µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEEFP1C331AP 62W6993 47AC4677
Product Name Capacitors Cap, 330Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 330Μf, 16V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details