Panasonic Aluminium Capacitors EEEFP1C101AP

Description
Panasonic EEEFP1C101AP
Request a Quote Datasheet
Description
Panasonic EEEFP1C101AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568638
Aluminium Capacitors 568638
Panasonic EEEFP1C101AP

Panasonic EEEFP1C101AP

Supplier's Site
Aluminium Capacitors - 568638P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568638P
Aluminium Capacitors 568638P
ECAP SMD 100UF 16V D CASE

ECAP SMD 100UF 16V D CASE

Supplier's Site
Aluminium Capacitors - 7479172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479172
Aluminium Capacitors 7479172
Ecap 100uF 16V D Case FP SMD (Reel)

Ecap 100uF 16V D Case FP SMD (Reel)

Supplier's Site
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W6990
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W6990
CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7207 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7207
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7207
CAP, 100µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 100µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 16V D CASE - 70068210 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 16V D CASE
70068210
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 16V D CASE 70068210
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 16V D CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 16V D CASE

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568638 568638P 7479172 62W6990 89Y7207 70068210
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 16V D CASE
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details