CAP, ALU ELEC, AEC-Q200, 680UF, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Width:-RoHS Compliant: Yes
680uF 10V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62W6988 | EEEFP1A681AP |
| Product Name | Cap, Alu Elec, Aec-Q200, 680Uf, 10V, Smd; Capacitor Case / Package Panasonic | Capacitors |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | |
| Capacitance Range | 680 microF | |
| WVDC | 10 volts |