Panasonic Aluminium Capacitors EEEFP1A221AP

Description
V-FP / 10V / 220uF / 105°C / 2000h / 8x6
Request a Quote Datasheet
Description
V-FP / 10V / 220uF / 105°C / 2000h / 8x6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403814
Aluminium Capacitors 2403814
V-FP / 10V / 220uF / 105°C / 2000h / 8x6

V-FP / 10V / 220uF / 105°C / 2000h / 8x6

Supplier's Site
Aluminium Capacitors - 2403815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403815
Aluminium Capacitors 2403815
Panasonic EEEFP1A221AP Capacitor

Panasonic EEEFP1A221AP Capacitor

Supplier's Site
Aluminium Capacitors - 2403815P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403815P
Aluminium Capacitors 2403815P
V-FP / 10V / 220uF / 105°C / 2000h / 8x6

V-FP / 10V / 220uF / 105°C / 2000h / 8x6

Supplier's Site
Capacitors EEEFP1A221AP
220uF 10V 500mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 10V 500mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 220Uf, 10V, Smd; Capacitor Case / Package Panasonic - 62W6984 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 220Uf, 10V, Smd; Capacitor Case / Package Panasonic
62W6984
Cap, Alu Elec, Aec-Q200, 220Uf, 10V, Smd; Capacitor Case / Package Panasonic 62W6984
CAP, ALU ELEC, AEC-Q200, 220UF, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 220UF, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7204 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7204
Cap, 220Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7204
CAP, 220µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:10V; ESR:0.18ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 220µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:10V; ESR:0.18ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2403814 EEEFP1A221AP 62W6984 89Y7204
Product Name Aluminium Capacitors Capacitors Cap, Alu Elec, Aec-Q200, 220Uf, 10V, Smd; Capacitor Case / Package Panasonic Cap, 220Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature 105 C (221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details