Panasonic Aluminium Capacitors EEEFP0J471AP

Description
Panasonic EEEFP0J471AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP0J471AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568537
Aluminium Capacitors 568537
Panasonic EEEFP0J471AP Capacitor

Panasonic EEEFP0J471AP Capacitor

Supplier's Site
Aluminium Capacitors - 1071009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071009
Aluminium Capacitors 1071009
Ecap SMD 470uF 6.3V F Case

Ecap SMD 470uF 6.3V F Case

Supplier's Site
Capacitors EEEFP0J471AP
470uF 6.3V 850mA@100kHz 80mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

470uF 6.3V 850mA@100kHz 80mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 470Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6980 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W6980
Cap, 470Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W6980
CAP, 470µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 568537 1071009 EEEFP0J471AP 62W6980
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 470Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C242U200BB2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers