Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFP0J331AP

Description
330uF 6.3V 500mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
330uF 6.3V 500mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFP0J331AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFP0J331AP
330uF 6.3V 500mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 6.3V 500mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 330Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 01AC1737 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
01AC1737
Cap, 330Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic 01AC1737
CAP, 330µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:0.18ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 330µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:0.18ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W6978
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W6978
CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:0.18ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:0.18ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFP0J331AP
330uF 6.3V 500mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 6.3V 500mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number EEEFP0J331AP 01AC1737 EEEFP0J331AP
Product Name Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 330Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX121M500A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details