Panasonic Cap, Aec-Q200, 1000Uf, 6.3V, Alu Elec; Ae Capacitor Case Panasonic EEEFP0J102AV

Description
CAP, AEC-Q200, 1000UF, 6.3V, ALU ELEC; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 1000UF, 6.3V, ALU ELEC; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 1000Uf, 6.3V, Alu Elec; Ae Capacitor Case Panasonic - 07AH6529 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Uf, 6.3V, Alu Elec; Ae Capacitor Case Panasonic
07AH6529
Cap, Aec-Q200, 1000Uf, 6.3V, Alu Elec; Ae Capacitor Case Panasonic 07AH6529
CAP, AEC-Q200, 1000UF, 6.3V, ALU ELEC; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, AEC-Q200, 1000UF, 6.3V, ALU ELEC; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07AH6529
Product Name Cap, Aec-Q200, 1000Uf, 6.3V, Alu Elec; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers