Panasonic SMD,5x5.8mm Aluminum Electrolytic Capacitors - SMD RoHS EEEFN1V220R

Description
SMD,5x5.8mm Aluminum Electrolytic Capacitors - SMD RoHS
Datasheet
Description
SMD,5x5.8mm Aluminum Electrolytic Capacitors - SMD RoHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,5x5.8mm Aluminum Electrolytic Capacitors - SMD RoHS - 590-EEEFN1V220R - Utmel Electronic Limited
Hong Kong, China
SMD,5x5.8mm Aluminum Electrolytic Capacitors - SMD RoHS
590-EEEFN1V220R
SMD,5x5.8mm Aluminum Electrolytic Capacitors - SMD RoHS 590-EEEFN1V220R
SMD,5x5.8mm Aluminum Electrolytic Capacitors - SMD RoHS

SMD,5x5.8mm Aluminum Electrolytic Capacitors - SMD RoHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFN1V220R
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFN1V220R
22uF 35V 160mA@100kHz 700mΩ@100kHz ±20% SMD,D5xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 35V 160mA@100kHz 700mΩ@100kHz ±20% SMD,D5xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number 590-EEEFN1V220R EEEFN1V220R
Product Name SMD,5x5.8mm Aluminum Electrolytic Capacitors - SMD RoHS Capacitors >> Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Packing Method Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details