Capacitor Alu SMD AntiVibration 25V 47uF
Capacitor Alu SMD AntiVibration 25V 47uF
Panasonic EEEFN1E470R Capacitor
CAP, 47UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES
47uF 25V 160mA@100kHz 700mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS
47uF 25V 160mA@100kHz 700mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2043390P | 2043389 | 2043390 | 69AH7630 | EEEFN1E470R | EEEFN1E470R |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 47Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF |