Panasonic Aluminium Capacitors EEEFKJ471XSP

Description
Panasonic EEEFKJ471XSP Capacitor
Request a Quote
Description
Panasonic EEEFKJ471XSP Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1062854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1062854
Aluminium Capacitors 1062854
Panasonic EEEFKJ471XSP Capacitor

Panasonic EEEFKJ471XSP Capacitor

Supplier's Site
Aluminium Capacitors - 1223664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1223664
Aluminium Capacitors 1223664
Al Capacitor FK-S Series 6.3V 470uF 105C

Al Capacitor FK-S Series 6.3V 470uF 105C

Supplier's Site
Capacitors EEEFKJ471XSP
470uF 6.3V 280mA@100kHz 340mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 6.3V 280mA@100kHz 340mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 470Μf, 6.3V, Smd Reel; Ae Capacitor Case Panasonic - 47AC4635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, Smd Reel; Ae Capacitor Case Panasonic
47AC4635
Cap, 470Μf, 6.3V, Smd Reel; Ae Capacitor Case Panasonic 47AC4635
CAP, 470µF, 6.3V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:6.3V; ESR:0.34ohm; Product Range:FKS Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 6.3V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:6.3V; ESR:0.34ohm; Product Range:FKS Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1062854 EEEFKJ471XSP 47AC4635
Product Name Aluminium Capacitors Capacitors Cap, 470Μf, 6.3V, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Technology Film Capacitors
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 227AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers