Panasonic Aluminium Capacitors EEEFKJ470UAR

Description
Panasonic EEEFKJ470UAR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFKJ470UAR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565778
Aluminium Capacitors 565778
Panasonic EEEFKJ470UAR Capacitor

Panasonic EEEFKJ470UAR Capacitor

Supplier's Site
Aluminium Capacitors - 7478832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478832
Aluminium Capacitors 7478832
Ecap 47uF 6.3V B Case FK SMD (Reel)

Ecap 47uF 6.3V B Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 565778P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565778P
Aluminium Capacitors 565778P
ECAP 47UF 6.3V B CASE

ECAP 47UF 6.3V B CASE

Supplier's Site
Cap, 47Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4774 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4774
Cap, 47Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4774
CAP, 47µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFKJ470UAR
47uF 6.3V 58.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 6.3V 58.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565778 7478832 565778P 85Y4774 EEEFKJ470UAR
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 47Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details