Panasonic Capacitors EEEFKA221XAP

Description
220uF 10V 182mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
220uF 10V 182mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEEFKA221XAP
220uF 10V 182mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 10V 182mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4764 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4764
Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4764
CAP, 220µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEEFKA221XAP 85Y4764
Product Name Capacitors Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913115P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details