Panasonic Aluminium Capacitors EEEFK2A221AM

Description
Panasonic EEEFK2A221AM Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK2A221AM Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7084018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7084018
Aluminium Capacitors 7084018
Panasonic EEEFK2A221AM Capacitor

Panasonic EEEFK2A221AM Capacitor

Supplier's Site
Aluminium Capacitors - 7084018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7084018P
Aluminium Capacitors 7084018P
Ecap 220uF 100V K16 Case FK SMD

Ecap 220uF 100V K16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1723829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1723829
Aluminium Capacitors 1723829
Ecap 220uF 100V K16 Case FK SMD

Ecap 220uF 100V K16 Case FK SMD

Supplier's Site
Cap, 220Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6771 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic
17AC6771
Cap, 220Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic 17AC6771
CAP, 220µF, 100V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 220µF, 100V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4934 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4934
Cap, 220Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4934
CAP, 220µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7084018 7084018P 1723829 17AC6771 85Y4934
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic Cap, 220Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers