Panasonic Aluminium Capacitors EEEFK2A101AM

Description
Panasonic EEEFK2A101AM Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK2A101AM Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7084011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7084011
Aluminium Capacitors 7084011
Panasonic EEEFK2A101AM Capacitor

Panasonic EEEFK2A101AM Capacitor

Supplier's Site
Aluminium Capacitors - 7084011P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7084011P
Aluminium Capacitors 7084011P
Ecap 100uF 100V J16 Case FK SMD

Ecap 100uF 100V J16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1724595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724595
Aluminium Capacitors 1724595
Ecap 100uF 100V J16 Case FK SMD

Ecap 100uF 100V J16 Case FK SMD

Supplier's Site
Cap, 100Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4931
Cap, 100Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4931
CAP, 100µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 100V, Smd; Ae Capacitor Case Panasonic - 47AC4668 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 100V, Smd; Ae Capacitor Case Panasonic
47AC4668
Cap, 100Μf, 100V, Smd; Ae Capacitor Case Panasonic 47AC4668
CAP, 100µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7084011 7084011P 1724595 85Y4931 47AC4668
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 100Μf, 100V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers