Panasonic SMD 35V 470uF Capacitor EEEFK1V471AQ

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 5353, ROHS COMPLIANT Product overview: EEEFK1V471AQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1V471AQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 5353, ROHS COMPLIANT Product overview: EEEFK1V471AQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1V471AQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 35V 470uF Capacitor
58-EEEFK1V471AQ
SMD 35V 470uF Capacitor 58-EEEFK1V471AQ
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 5353, ROHS COMPLIANT Product overview: EEEFK1V471AQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1V471AQ can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 5353, ROHS COMPLIANT Product overview: EEEFK1V471AQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1V471AQ can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFK1V471AQ - 822325-EEEFK1V471AQ - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1V471AQ
822325-EEEFK1V471AQ
Aluminum Capacitors - EEEFK1V471AQ 822325-EEEFK1V471AQ
Manufacturer: Panasonic Win Source Part Number: 822325-EEEFK1V471AQ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822325-EEEFK1V471AQ
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Aluminium Capacitors - 7083904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083904
Aluminium Capacitors 7083904
Panasonic EEEFK1V471AQ Capacitor

Panasonic EEEFK1V471AQ Capacitor

Supplier's Site
Aluminium Capacitors - 7083904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083904P
Aluminium Capacitors 7083904P
Ecap 470uF 35V D8 Case FK SMD

Ecap 470uF 35V D8 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084930
Aluminium Capacitors 1084930
Ecap 470uF 35V D8 Case FK SMD

Ecap 470uF 35V D8 Case FK SMD

Supplier's Site
Cap, 470Μf, 35V, Smd; Ae Capacitor Case Panasonic - 17AC6768 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 35V, Smd; Ae Capacitor Case Panasonic
17AC6768
Cap, 470Μf, 35V, Smd; Ae Capacitor Case Panasonic 17AC6768
CAP, 470µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:35V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:35V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 470Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W6952
Cap, 470Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W6952
CAP, 470µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEEFK1V471AQ 822325-EEEFK1V471AQ 7083904 7083904P 1084930 17AC6768 62W6952
Product Name SMD 35V 470uF Capacitor Aluminum Capacitors - EEEFK1V471AQ Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 470Μf, 35V, Smd; Ae Capacitor Case Panasonic Cap, 470Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 4.70E8 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers