Panasonic Aluminium Capacitors EEEFK1V331P

Description
Panasonic EEEFK1V331P
Request a Quote Datasheet
Description
Panasonic EEEFK1V331P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083475
Aluminium Capacitors 7083475
Panasonic EEEFK1V331P

Panasonic EEEFK1V331P

Supplier's Site
Aluminium Capacitors - 7083475P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083475P
Aluminium Capacitors 7083475P
Ecap 330uF 35V G Case FK SMD

Ecap 330uF 35V G Case FK SMD

Supplier's Site
Aluminium Capacitors - 7479052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479052
Aluminium Capacitors 7479052
Ecap 330uF 35V G Case FK SMD (Reel)

Ecap 330uF 35V G Case FK SMD (Reel)

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1V331P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1V331P
330uF 35V 637.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 35V 637.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 330UF 35V G CASE FK SMD - 70068176 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 330UF 35V G CASE FK SMD
70068176
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 330UF 35V G CASE FK SMD 70068176
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 330UF 35V G CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 330UF 35V G CASE FK SMD

Supplier's Site
Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4921
Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4921
CAP, 330µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4922
Cap, 330Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4922
CAP, 330µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083475 7083475P 7479052 EEEFK1V331P 70068176 85Y4921
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 330UF 35V G CASE FK SMD Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details