Panasonic Aluminium Capacitors EEEFK1V221GP

Description
FK SMT elecrolytic cap 35Vdc 220uF
Request a Quote
Description
FK SMT elecrolytic cap 35Vdc 220uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7271032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271032
Aluminium Capacitors 7271032
FK SMT elecrolytic cap 35Vdc 220uF

FK SMT elecrolytic cap 35Vdc 220uF

Supplier's Site
Aluminium Capacitors - 7271032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271032P
Aluminium Capacitors 7271032P
FK SMT elecrolytic cap 35Vdc 220uF

FK SMT elecrolytic cap 35Vdc 220uF

Supplier's Site
Aluminium Capacitors - 9233366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233366
Aluminium Capacitors 9233366
FK SMT Electrolytic Cap 35Vdc 220uF

FK SMT Electrolytic Cap 35Vdc 220uF

Supplier's Site
Cap, 220Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic
17AC6766
Cap, 220Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic 17AC6766
CAP, 220µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7271032 7271032P 17AC6766
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers