Panasonic Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Panasonic EEEFK1V102AM

Description
CAP, 1000µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 1000µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Panasonic - 47AC4663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Panasonic
47AC4663
Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Panasonic 47AC4663
CAP, 1000µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 1000µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4663
Product Name Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers