Panasonic Aluminium Capacitors EEEFK1V100R

Description
Panasonic EEEFK1V100R
Request a Quote Datasheet
Description
Panasonic EEEFK1V100R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083443
Aluminium Capacitors 7083443
Panasonic EEEFK1V100R

Panasonic EEEFK1V100R

Supplier's Site
Aluminium Capacitors - 7479018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479018
Aluminium Capacitors 7479018
Panasonic EEEFK1V100R

Panasonic EEEFK1V100R

Supplier's Site
Aluminium Capacitors - 7083443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083443P
Aluminium Capacitors 7083443P
Panasonic EEEFK1V100R

Panasonic EEEFK1V100R

Supplier's Site
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4903 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4903
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4903
CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4904
Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4904
CAP, 10µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083443 7479018 7083443P 85Y4903
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details