Panasonic Aluminum Capacitors - EEEFK1K470P EEEFK1K470P

Description
Manufacturer: Panasonic Win Source Part Number: 1170915-EEEFK1K470P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170915-EEEFK1K470P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEEFK1K470P - 1170915-EEEFK1K470P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1K470P
1170915-EEEFK1K470P
Aluminum Capacitors - EEEFK1K470P 1170915-EEEFK1K470P
Manufacturer: Panasonic Win Source Part Number: 1170915-EEEFK1K470P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170915-EEEFK1K470P
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 80V 47uF Capacitor
58-EEEFK1K470P
SMD 80V 47uF Capacitor 58-EEEFK1K470P
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 80V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 4141, CHIP Product overview: EEEFK1K470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 80V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1K470P can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 80V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 4141, CHIP Product overview: EEEFK1K470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 80V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1K470P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 7083699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083699
Aluminium Capacitors 7083699
Panasonic EEEFK1K470P Capacitor

Panasonic EEEFK1K470P Capacitor

Supplier's Site
Aluminium Capacitors - 7083699P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083699P
Aluminium Capacitors 7083699P
Ecap 47uF 80V G Case FK SMD

Ecap 47uF 80V G Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084641
Aluminium Capacitors 1084641
Ecap 47uF 80V G Case FK SMD

Ecap 47uF 80V G Case FK SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1K470P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1K470P
47uF 80V 150mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 80V 150mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 47Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6945 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic
62W6945
Cap, 47Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic 62W6945
CAP, 47µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 80V, Smd; Ae Capacitor Case Panasonic - 17AC6764 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 80V, Smd; Ae Capacitor Case Panasonic
17AC6764
Cap, 47Μf, 80V, Smd; Ae Capacitor Case Panasonic 17AC6764
CAP, 47µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:80V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 47µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:80V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK1K470P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1K470P
Capacitors EEEFK1K470P
47uF 80V 150mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 80V 150mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170915-EEEFK1K470P 58-EEEFK1K470P 7083699 7083699P 1084641 EEEFK1K470P 62W6945 17AC6764 EEEFK1K470P
Product Name Aluminum Capacitors - EEEFK1K470P SMD 80V 47uF Capacitor Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 47Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 47Μf, 80V, Smd; Ae Capacitor Case Panasonic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details