Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 80V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 5353, ROHS COMPLIANT Product overview: EEEFK1K151AQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 80V, 150uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1K151AQ can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 822322-EEEFK1K151AQ
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 150UF 80V H13 CASE FK SMD
150uF 80V 375mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEEFK1K151AQ | 822322-EEEFK1K151AQ | 70068160 | EEEFK1K151AQ |
| Product Name | SMD 80V 150uF Capacitor | Aluminum Capacitors - EEEFK1K151AQ | CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 150UF 80V H13 CASE FK SMD | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1.50E8 microF | 150 microF |