Panasonic Aluminium Capacitors EEEFK1J470P

Description
Panasonic EEEFK1J470P
Request a Quote Datasheet
Description
Panasonic EEEFK1J470P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083614
Aluminium Capacitors 7083614
Panasonic EEEFK1J470P

Panasonic EEEFK1J470P

Supplier's Site
Aluminium Capacitors - 9213466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213466
Aluminium Capacitors 9213466
Ecap 47uF 63V F Case FK SMD

Ecap 47uF 63V F Case FK SMD

Supplier's Site
Aluminium Capacitors - 7083614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083614P
Aluminium Capacitors 7083614P
Ecap 47uF 63V F Case FK SMD

Ecap 47uF 63V F Case FK SMD

Supplier's Site
Cap, 47Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6942 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
62W6942
Cap, 47Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic 62W6942
CAP, 47µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - EEEFK1J470P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1J470P
Capacitors EEEFK1J470P
47uF 63V 187.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 63V 187.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1J470P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1J470P
47uF 63V 187.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 63V 187.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083614 9213466 7083614P 62W6942 EEEFK1J470P EEEFK1J470P
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 47Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C753U030ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers