Panasonic Aluminium Capacitors EEEFK1J330P

Description
Panasonic EEEFK1J330P Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1J330P Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083601
Aluminium Capacitors 7083601
Panasonic EEEFK1J330P Capacitor

Panasonic EEEFK1J330P Capacitor

Supplier's Site
Aluminium Capacitors - 7083601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083601P
Aluminium Capacitors 7083601P
Ecap 33uF 63V F Case FK SMD

Ecap 33uF 63V F Case FK SMD

Supplier's Site
Aluminium Capacitors - 9213454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213454
Aluminium Capacitors 9213454
Ecap 33uF 63V F Case FK SMD

Ecap 33uF 63V F Case FK SMD

Supplier's Site
Capacitors - EEEFK1J330P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1J330P
Capacitors EEEFK1J330P
33uF 63V 187.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

33uF 63V 187.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1J330P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1J330P
33uF 63V 187.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

33uF 63V 187.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 33Μf, 63V, Smd; Ae Capacitor Case Panasonic - 47AC4659 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 63V, Smd; Ae Capacitor Case Panasonic
47AC4659
Cap, 33Μf, 63V, Smd; Ae Capacitor Case Panasonic 47AC4659
CAP, 33µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083601 7083601P 9213454 EEEFK1J330P EEEFK1J330P 47AC4659
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 33Μf, 63V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details