Panasonic Aluminium Capacitors EEEFK1J221AQ

Description
Panasonic EEEFK1J221AQ Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1J221AQ Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083970
Aluminium Capacitors 7083970
Panasonic EEEFK1J221AQ Capacitor

Panasonic EEEFK1J221AQ Capacitor

Supplier's Site
Aluminium Capacitors - 7083970P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083970P
Aluminium Capacitors 7083970P
Ecap 220uF 63V H13 Case FK SMD

Ecap 220uF 63V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1093261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1093261
Aluminium Capacitors 1093261
Ecap 220uF 63V H13 Case FK SMD

Ecap 220uF 63V H13 Case FK SMD

Supplier's Site
Capacitors EEEFK1J221AQ
220uF 63V 600mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 63V 600mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1J221AQ
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1J221AQ
220uF 63V 600mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 63V 600mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 220Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4887
Cap, 220Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4887
CAP, 220µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083970 7083970P 1093261 EEEFK1J221AQ EEEFK1J221AQ 85Y4887
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 220Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details