Panasonic SMD 63V 100uF Capacitor EEEFK1J101P

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 63V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 4141, CHIP Product overview: EEEFK1J101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1J101P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 63V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 4141, CHIP Product overview: EEEFK1J101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1J101P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 63V 100uF Capacitor
58-EEEFK1J101P
SMD 63V 100uF Capacitor 58-EEEFK1J101P
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 63V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 4141, CHIP Product overview: EEEFK1J101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1J101P can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 63V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 4141, CHIP Product overview: EEEFK1J101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1J101P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 7083623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083623
Aluminium Capacitors 7083623
Ecap 100uF 63V G Case FK SMD

Ecap 100uF 63V G Case FK SMD

Supplier's Site
Aluminium Capacitors - 7083623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083623P
Aluminium Capacitors 7083623P
Ecap 100uF 63V G Case FK SMD

Ecap 100uF 63V G Case FK SMD

Supplier's Site
Aluminum Capacitors - EEEFK1J101P - 1170914-EEEFK1J101P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1J101P
1170914-EEEFK1J101P
Aluminum Capacitors - EEEFK1J101P 1170914-EEEFK1J101P
Manufacturer: Panasonic Win Source Part Number: 1170914-EEEFK1J101P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Panasonic
Win Source Part Number: 1170914-EEEFK1J101P
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1J101P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1J101P
100uF 63V 300mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 63V 300mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors - EEEFK1J101P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1J101P
Capacitors EEEFK1J101P
100uF 63V 300mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 63V 300mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 100Uf, 63V, Smd; Capacitor Case / Package Panasonic - 85Y4884 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 63V, Smd; Capacitor Case / Package Panasonic
85Y4884
Cap, Alu Elec, Aec-Q200, 100Uf, 63V, Smd; Capacitor Case / Package Panasonic 85Y4884
CAP, ALU ELEC, AEC-Q200, 100UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:0.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:0.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEEFK1J101P 7083623 7083623P 1170914-EEEFK1J101P EEEFK1J101P EEEFK1J101P 85Y4884
Product Name SMD 63V 100uF Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEEFK1J101P Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, 63V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MMR630KSA02 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details