Panasonic Aluminium Capacitors EEEFK1H470XP

Description
Panasonic EEEFK1H470XP
Request a Quote Datasheet
Description
Panasonic EEEFK1H470XP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083532
Aluminium Capacitors 7083532
Panasonic EEEFK1H470XP

Panasonic EEEFK1H470XP

Supplier's Site
Aluminium Capacitors - 7083532P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083532P
Aluminium Capacitors 7083532P
Ecap 47uF 50V D8 Case FK SMD

Ecap 47uF 50V D8 Case FK SMD

Supplier's Site
Aluminium Capacitors - 7479078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479078
Aluminium Capacitors 7479078
Ecap 47uF 50V D8 Case FK SMD (Reel)

Ecap 47uF 50V D8 Case FK SMD (Reel)

Supplier's Site
Singapore, Singapore
Automotive SMD 47uF 50V Capacitor
3-EEEFK1H470XP
Automotive SMD 47uF 50V Capacitor 3-EEEFK1H470XP
Cap Aluminum Lytic 47uF 50V 20% (6.3 X 7.7mm) SMD 195mA 2000h 105°C Automotive T/R Product overview: EEEFK1H470XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 50V, 195mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 50V, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-EEEFK1H470XP can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 50V 20% (6.3 X 7.7mm) SMD 195mA 2000h 105°C Automotive T/R Product overview: EEEFK1H470XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 50V, 195mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 50V, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-EEEFK1H470XP can be used for catalog matching and distributor lookup.

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 47UF 50V D8 CASE FK SMD - 70068149 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 47UF 50V D8 CASE FK SMD
70068149
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 47UF 50V D8 CASE FK SMD 70068149
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 47UF 50V D8 CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 47UF 50V D8 CASE FK SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1H470XP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1H470XP
47uF 50V 146.3mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 50V 146.3mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4880
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4880
CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4881 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4881
Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4881
CAP, 47µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083532 7083532P 7479078 3-EEEFK1H470XP 70068149 EEEFK1H470XP 85Y4880
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Automotive SMD 47uF 50V Capacitor CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 47UF 50V D8 CASE FK SMD Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details