Panasonic Aluminium Capacitors EEEFK1H391AQ

Description
Ecap 390uF 50V H13 Case FK SMD
Request a Quote Datasheet
Description
Ecap 390uF 50V H13 Case FK SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083936
Aluminium Capacitors 7083936
Ecap 390uF 50V H13 Case FK SMD

Ecap 390uF 50V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084963
Aluminium Capacitors 1084963
Panasonic EEEFK1H391AQ Capacitor

Panasonic EEEFK1H391AQ Capacitor

Supplier's Site
Cap, 390Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4657 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4657
Cap, 390Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4657
CAP, 390µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:390µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 390µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:390µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083936 1084963 47AC4657
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 390Μf, 50V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713260 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details