Panasonic Aluminium Capacitors EEEFK1H330XP

Description
Ecap 33uF 50V D8 Case FK SMD
Request a Quote Datasheet
Description
Ecap 33uF 50V D8 Case FK SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083522P
Aluminium Capacitors 7083522P
Ecap 33uF 50V D8 Case FK SMD

Ecap 33uF 50V D8 Case FK SMD

Supplier's Site
Aluminium Capacitors - 9213407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213407
Aluminium Capacitors 9213407
Ecap 33uF 50V D8 Case FK SMD

Ecap 33uF 50V D8 Case FK SMD

Supplier's Site
Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W6938
Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W6938
CAP, 33µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 33Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6754 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic
17AC6754
Cap, 33Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic 17AC6754
CAP, 33µF, 50V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 50V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1H330XP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1H330XP
33uF 50V 146.3mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

33uF 50V 146.3mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083522P 9213407 62W6938 17AC6754 EEEFK1H330XP
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 33Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details