Ecap 100uF 50V F case FK SMD (Reel)
100uF 50V 262.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
100uF 50V 262.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 100µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, 100µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 50V F CASE
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5370540 | 7479087 | 5370540P | EEEFK1H101P | EEEFK1H101P | 85Y4873 | 70068141 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Cap, 100Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 50V F CASE |
| Applications | Automotive | General Purpose | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor |