Panasonic Aluminium Capacitors EEEFK1E681SP

Description
Al Capacitor FK-S Series 25V 680uF 105C
Request a Quote Datasheet
Description
Al Capacitor FK-S Series 25V 680uF 105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1223678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1223678
Aluminium Capacitors 1223678
Al Capacitor FK-S Series 25V 680uF 105C

Al Capacitor FK-S Series 25V 680uF 105C

Supplier's Site
Capacitors EEEFK1E681SP
680uF 25V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

680uF 25V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 680Μf, 25V, Smd; Ae Capacitor Case Panasonic - 47AC4655 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 25V, Smd; Ae Capacitor Case Panasonic
47AC4655
Cap, 680Μf, 25V, Smd; Ae Capacitor Case Panasonic 47AC4655
CAP, 680µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:25V; ESR:0.08ohm; Product Range:FKS Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 680µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:25V; ESR:0.08ohm; Product Range:FKS Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1223678 EEEFK1E681SP 47AC4655
Product Name Aluminium Capacitors Capacitors Cap, 680Μf, 25V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Technology Film Capacitors
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details