Panasonic Aluminium Capacitors EEEFK1E471GP

Description
FK SMT elecrolytic cap 25Vdc 470uF
Request a Quote Datasheet
Description
FK SMT elecrolytic cap 25Vdc 470uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7271026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271026
Aluminium Capacitors 7271026
FK SMT elecrolytic cap 25Vdc 470uF

FK SMT elecrolytic cap 25Vdc 470uF

Supplier's Site
Aluminium Capacitors - 9233357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233357
Aluminium Capacitors 9233357
FK SMT Electrolytic Cap 25Vdc 470uF

FK SMT Electrolytic Cap 25Vdc 470uF

Supplier's Site
Aluminium Capacitors - 7271026P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271026P
Aluminium Capacitors 7271026P
FK SMT elecrolytic cap 25Vdc 470uF

FK SMT elecrolytic cap 25Vdc 470uF

Supplier's Site
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4863
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4863
CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Panasonic - 47AC4653 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Panasonic
47AC4653
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Panasonic 47AC4653
CAP, 470µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1E471GP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1E471GP
470uF 25V 637.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 25V 637.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors EEEFK1E471GP
470uF 25V 637.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 25V 637.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7271026 7271026P 85Y4863 47AC4653 EEEFK1E471GP EEEFK1E471GP
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 470Μf, 25V, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details