Panasonic Aluminium Capacitors EEEFK1E470P

Description
Panasonic EEEFK1E470P
Request a Quote Datasheet
Description
Panasonic EEEFK1E470P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370512
Aluminium Capacitors 5370512
Panasonic EEEFK1E470P

Panasonic EEEFK1E470P

Supplier's Site
Aluminium Capacitors - 5370512P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370512P
Aluminium Capacitors 5370512P
Ecap 47uF 25V E case

Ecap 47uF 25V E case

Supplier's Site
Aluminium Capacitors - 7478968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478968
Aluminium Capacitors 7478968
Ecap 47uF 25V E Case FK SMD (Reel)

Ecap 47uF 25V E Case FK SMD (Reel)

Supplier's Site
Cap, 47Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4860 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4860
Cap, 47Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4860
CAP, 47µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 47Uf, 25V, Smd; Capacitor Case / Package Panasonic - 85Y4859 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 47Uf, 25V, Smd; Capacitor Case / Package Panasonic
85Y4859
Cap, Alu Elec, Aec-Q200, 47Uf, 25V, Smd; Capacitor Case / Package Panasonic 85Y4859
CAP, ALU ELEC, AEC-Q200, 47UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 47UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK1E470P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1E470P
Capacitors EEEFK1E470P
47uF 25V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 25V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1E470P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1E470P
47uF 25V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 25V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370512 5370512P 7478968 85Y4860 85Y4859 EEEFK1E470P EEEFK1E470P
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 47Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic Cap, Alu Elec, Aec-Q200, 47Uf, 25V, Smd; Capacitor Case / Package Panasonic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details