Panasonic Aluminium Capacitors EEEFK1E330AP

Description
Ecap 33uF 25V D Case
Request a Quote Datasheet
Description
Ecap 33uF 25V D Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565661P
Aluminium Capacitors 565661P
Ecap 33uF 25V D Case

Ecap 33uF 25V D Case

Supplier's Site
Aluminium Capacitors - 7478961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478961
Aluminium Capacitors 7478961
Ecap 33uF 25V D Case FK SMD (Reel)

Ecap 33uF 25V D Case FK SMD (Reel)

Supplier's Site
Cap, 33Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4852 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4852
Cap, 33Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4852
CAP, 33µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565661P 7478961 85Y4852
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 33Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers