Panasonic Aluminium Capacitors EEEFK1E220R

Description
Ecap 22uF 25V C Case FK SMD
Request a Quote Datasheet
Description
Ecap 22uF 25V C Case FK SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083403P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083403P
Aluminium Capacitors 7083403P
Ecap 22uF 25V C Case FK SMD

Ecap 22uF 25V C Case FK SMD

Supplier's Site
Aluminium Capacitors - 7478952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478952
Aluminium Capacitors 7478952
Ecap 22uF 25V C Case FK SMD (Reel)

Ecap 22uF 25V C Case FK SMD (Reel)

Supplier's Site
Cap, 22Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4844 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4844
Cap, 22Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4844
CAP, 22µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK1E220R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1E220R
Capacitors EEEFK1E220R
22uF 25V 120mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

22uF 25V 120mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083403P 7478952 85Y4844 EEEFK1E220R
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 380LX123M016H022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers